TDK U.S.A. Corporation Fixed Inductors GLF2012T100K

Description
10µH Shielded Wirewound Inductor 360mA 360mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 360mA 360mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3159-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3159-2-ND
Fixed Inductors 445-3159-2-ND
10µH Shielded Wirewound Inductor 360mA 360mOhm 0805 (2012 Metric)

10µH Shielded Wirewound Inductor 360mA 360mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 360MA 360MOHM Inductor and Choke - 71-GLF2012T100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 360MA 360MOHM Inductor and Choke
71-GLF2012T100K
SMD 10UH 360MA 360MOHM Inductor and Choke 71-GLF2012T100K
FIXED IND 10UH 360MA 360MOHM SMD Product overview: GLF2012T100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 360MA 360MOHM SMD Product overview: GLF2012T100K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 360MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 360MA, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF2012T100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3159-2-ND 71-GLF2012T100K
Product Name Fixed Inductors SMD 10UH 360MA 360MOHM Inductor and Choke
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details