FIXED IND 4.7UH 300MA 740MOHM SM Product overview: GLF201208T4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 300MA, 740MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 300MA, 740MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF201208T4R7M can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 300mA 740mOhm 0805 (2012 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 872795-GLF201208T4R7
Series: GLF
Operating Temperature Range: -20°C ~ 105°C
Features: 4.7 µH Shielded Wirewound Inductor 300 mA 740mOhm 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-3620-2, 445-3620-1, 445-3620-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-GLF201208T4R7M | 445-3620-2-ND | 872795-GLF201208T4R7M |
| Product Name | 4.7UH 300MA 740MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - GLF201208T4R7M |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Inductance Range | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |