TDK U.S.A. Corporation Fixed Inductors GLF1608T220M

Description
22µH Shielded Wirewound Inductor 100mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 100mA 3Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3155-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3155-2-ND
Fixed Inductors 445-3155-2-ND
22µH Shielded Wirewound Inductor 100mA 3Ohm 0603 (1608 Metric)

22µH Shielded Wirewound Inductor 100mA 3Ohm 0603 (1608 Metric)

Buy Now Datasheet
SMD 22UH 100MA 3 OHM Inductor and Choke - 71-GLF1608T220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 100MA 3 OHM Inductor and Choke
71-GLF1608T220M
SMD 22UH 100MA 3 OHM Inductor and Choke 71-GLF1608T220M
FIXED IND 22UH 100MA 3 OHM SMD Product overview: GLF1608T220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 100MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 100MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF1608T220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 100MA 3 OHM SMD Product overview: GLF1608T220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 100MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 100MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLF1608T220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3155-2-ND 71-GLF1608T220M
Product Name Fixed Inductors SMD 22UH 100MA 3 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J122SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details