TDK U.S.A. Corporation Fixed Inductors GLCR2012T4R7M-HC

Description
4.7µH Shielded Wirewound Inductor 500mA 290mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 500mA 290mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3626-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3626-2-ND
Fixed Inductors 445-3626-2-ND
4.7µH Shielded Wirewound Inductor 500mA 290mOhm 0805 (2012 Metric)

4.7µH Shielded Wirewound Inductor 500mA 290mOhm 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 500MA 290MOHM Inductor and Choke - 71-GLCR2012T4R7M-HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 500MA 290MOHM Inductor and Choke
71-GLCR2012T4R7M-HC
4.7UH 500MA 290MOHM Inductor and Choke 71-GLCR2012T4R7M-HC
FIXED IND 4.7UH 500MA 290MOHM SM Product overview: GLCR2012T4R7M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T4R7M-HC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 500MA 290MOHM SM Product overview: GLCR2012T4R7M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T4R7M-HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3626-2-ND 71-GLCR2012T4R7M-HC
Product Name Fixed Inductors 4.7UH 500MA 290MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details