TDK U.S.A. Corporation 2.2UH 600MA 200MOHM Inductor and Choke GLCR2012T2R2M-HC

Description
FIXED IND 2.2UH 600MA 200MOHM SM Product overview: GLCR2012T2R2M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T2R2M-HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 600MA 200MOHM SM Product overview: GLCR2012T2R2M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T2R2M-HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 600MA 200MOHM Inductor and Choke - 71-GLCR2012T2R2M-HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 600MA 200MOHM Inductor and Choke
71-GLCR2012T2R2M-HC
2.2UH 600MA 200MOHM Inductor and Choke 71-GLCR2012T2R2M-HC
FIXED IND 2.2UH 600MA 200MOHM SM Product overview: GLCR2012T2R2M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T2R2M-HC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 600MA 200MOHM SM Product overview: GLCR2012T2R2M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T2R2M-HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3625-2-ND
Fixed Inductors 445-3625-2-ND
2.2µH Shielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

2.2µH Shielded Wirewound Inductor 600mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985299-GLCR2012T2R2M-HC
Inductors, Coils, Chokes - Fixed Inductors 985299-GLCR2012T2R2M-HC
Win Source Part Number: 985299-GLCR2012T2R2M -HC Category: Inductors, Coils, Chokes>Fixed Inductors Series: GLCR Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.053" (1.35mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 200mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: GLCR2012T2R2MHC,445- 3625-6,445-3625-2,44 5-3625-1,-GLCR2012T2 R2M Product Status: Obsolete Current - Saturation (Isat): 375mA

Win Source Part Number: 985299-GLCR2012T2R2M-HC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: GLCR
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 200mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: GLCR2012T2R2MHC,445-3625-6,445-3625-2,445-3625-1,-GLCR2012T2R2M
Product Status: Obsolete
Current - Saturation (Isat): 375mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-GLCR2012T2R2M-HC 445-3625-2-ND 985299-GLCR2012T2R2M-HC
Product Name 2.2UH 600MA 200MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers