TDK U.S.A. Corporation SMD 22UH 250MA 1 OHM Inductor and Choke GLCR2012T220M-HC

Description
FIXED IND 22UH 250MA 1 OHM SMD Product overview: GLCR2012T220M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T220M-HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 250MA 1 OHM SMD Product overview: GLCR2012T220M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T220M-HC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 250MA 1 OHM Inductor and Choke - 71-GLCR2012T220M-HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 250MA 1 OHM Inductor and Choke
71-GLCR2012T220M-HC
SMD 22UH 250MA 1 OHM Inductor and Choke 71-GLCR2012T220M-HC
FIXED IND 22UH 250MA 1 OHM SMD Product overview: GLCR2012T220M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T220M-HC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 250MA 1 OHM SMD Product overview: GLCR2012T220M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 250MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 250MA, 1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T220M-HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3628-2-ND
Fixed Inductors 445-3628-2-ND
22µH Shielded Wirewound Inductor 250mA 1Ohm 0805 (2012 Metric)

22µH Shielded Wirewound Inductor 250mA 1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - GLCR2012T220M-HC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
GLCR2012T220M-HC
Fixed Inductors GLCR2012T220M-HC
FIXED IND 22UH 250MA 1 OHM SMD

FIXED IND 22UH 250MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-GLCR2012T220M-HC 445-3628-2-ND GLCR2012T220M-HC
Product Name SMD 22UH 250MA 1 OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-27NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details