TDK U.S.A. Corporation Fixed Inductors GLCR2012T1R0M-HC

Description
1µH Shielded Wirewound Inductor 900mA 90mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 900mA 90mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3624-2-ND
Fixed Inductors 445-3624-2-ND
1µH Shielded Wirewound Inductor 900mA 90mOhm 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 900mA 90mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 900MA 90 MOHM Inductor and Choke - 71-GLCR2012T1R0M-HC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 900MA 90 MOHM Inductor and Choke
71-GLCR2012T1R0M-HC
SMD 1UH 900MA 90 MOHM Inductor and Choke 71-GLCR2012T1R0M-HC
FIXED IND 1UH 900MA 90 MOHM SMD Product overview: GLCR2012T1R0M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T1R0M-HC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 900MA 90 MOHM SMD Product overview: GLCR2012T1R0M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 900MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 900MA, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T1R0M-HC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3624-2-ND 71-GLCR2012T1R0M-HC
Product Name Fixed Inductors SMD 1UH 900MA 90 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers