FIXED IND 10UH 380MA 500MOHM SMD Product overview: GLCR2012T100M-HC from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 380MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 380MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-GLCR2012T100M-HC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1116568-GLCR2012T100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: GLCR
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 500mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: -GLCR2012T100M,GLCR2
Product Status: Obsolete
Current - Saturation (Isat): 155mA
10µH Shielded Wirewound Inductor 380mA 500mOhm 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-GLCR2012T100M-HC | 1116568-GLCR2012T100M-HC | 445-3627-2-ND |
| Product Name | SMD 10UH 380MA 500MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |