TDK-Lambda Americas Inc. Programmable Power Supplies GH20-50

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GH20-50 is a 1 kW programmable DC power supply in a 1U, 19-inch half-rack-mount format, designed for OEM, industrial, and laboratory applications. It provides 0 to 20 V output voltage and 0 to 50 A output current, with constant voltage and constant current operation modes, programmable slew rate, and internal resistance simulation. It includes built-in LAN (LXI 1.5), USB, RS-232/RS-485 interfaces, and a remote isolated analog interface. The unit supports arbitrary waveform generation, stores up to 100 steps in four memory cells, and features protection functions including OVP, UVP, OTP, and AC fail. It operates from 85 to 265 VAC, has active PFC with 0.99 power factor, and weighs less than 3.5 kg. CE Marked for Low Voltage, EMC, and RoHS3 directives.

Datasheet Summary
Powered by GS/AI

The GH20-50 is a 1 kW programmable DC power supply in a 1U, 19-inch half-rack-mount format, designed for OEM, industrial, and laboratory applications. It provides 0 to 20 V output voltage and 0 to 50 A output current, with constant voltage and constant current operation modes, programmable slew rate, and internal resistance simulation. It includes built-in LAN (LXI 1.5), USB, RS-232/RS-485 interfaces, and a remote isolated analog interface. The unit supports arbitrary waveform generation, stores up to 100 steps in four memory cells, and features protection functions including OVP, UVP, OTP, and AC fail. It operates from 85 to 265 VAC, has active PFC with 0.99 power factor, and weighs less than 3.5 kg. CE Marked for Low Voltage, EMC, and RoHS3 directives.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GH20-50 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GH20-50
Programmable Power Supplies GH20-50
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
1kW and 1.5kW 1U Half Wide Power Supply - GH20-50 - TDK-Lambda Europe GmbH
Achern, Germany
1kW and 1.5kW 1U Half Wide Power Supply
GH20-50
1kW and 1.5kW 1U Half Wide Power Supply GH20-50
The new, five year warranty, GENESYS+ GH1kW and GH1.5kW half rack, 1U programmable power supply series can deliver power ratings up to 1500W, with the highest power density and lightest weight (< 3.5kg ) available in a half rack size. It offers voltages of up to 600V and output current up to 150A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT and more. A unique, easy auto configuring master / slave paralleling system enables scalable power systems to be configured. The GH models accept single phase input 85-265Vac. Features Arbitrary Waveform Generation and Storage Programmable Slew Rate Control Constant Voltage, Constant Current and Constant Power Limit Operation Internal Resistance Programming Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces Blank Front Panel Option 5 Year Warranty Applications for embedded use of this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Commercial Aerospace Renewable Energy Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The new, five year warranty, GENESYS+ GH1kW and GH1.5kW half rack, 1U programmable power supply series can deliver power ratings up to 1500W, with the highest power density and lightest weight (< 3.5kg ) available in a half rack size. It offers voltages of up to 600V and output current up to 150A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features. Multiple remote programming methods are available including LAN, USB ,RS232 / RS485 and isolated analogue interfaces built in as standard. Interface options include IEEE488, Modbus-TCP, EtherCAT and more. A unique, easy auto configuring master / slave paralleling system enables scalable power systems to be configured. The GH models accept single phase input 85-265Vac.

Features

  • Arbitrary Waveform Generation and Storage
  • Programmable Slew Rate Control
  • Constant Voltage, Constant Current and Constant Power Limit Operation
  • Internal Resistance Programming
  • Built-In LAN, USB, RS-232/RS-485 and Isolated Analogue Interfaces
  • Optional EtherCAT, Modbus-TCP and IEEE488 Interfaces
  • Blank Front Panel Option
  • 5 Year Warranty

Applications for embedded use of this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Commercial Aerospace
  • Renewable Energy

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number GH20-50 GH20-50
Product Name Programmable Power Supplies 1kW and 1.5kW 1U Half Wide Power Supply
Type Programmable Power Supply Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1
DC Output Voltage 20.0 volts 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN16-150-1P230 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 500A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supplies - G60-85-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details