TDK-Lambda Americas Inc. Programmable Power Supplies GENH100-7.5

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GENH100-7.5 is a 750W programmable DC power supply in a 1U half-rack format, offering 0 to 100V output voltage and 0 to 7.5A output current. It features built-in RS-232 and RS-485 interfaces, active power factor correction (0.99 typical), and a wide AC input range of 85 to 265Vac. The unit supports remote ON/OFF, analog programming via 0-5V or 0-10V signals, and advanced parallel operation of up to four units. It includes a 16-bit ADC and DAC for high-resolution control, front panel lockout, last-setting memory, and a five-year warranty. The supply is compliant with CE marking for LVD and EMC regulations and is designed for 19" rack mounting with zero stacking capability.

Datasheet Summary
Powered by GS/AI

The GENH100-7.5 is a 750W programmable DC power supply in a 1U half-rack format, offering 0 to 100V output voltage and 0 to 7.5A output current. It features built-in RS-232 and RS-485 interfaces, active power factor correction (0.99 typical), and a wide AC input range of 85 to 265Vac. The unit supports remote ON/OFF, analog programming via 0-5V or 0-10V signals, and advanced parallel operation of up to four units. It includes a 16-bit ADC and DAC for high-resolution control, front panel lockout, last-setting memory, and a five-year warranty. The supply is compliant with CE marking for LVD and EMC regulations and is designed for 19" rack mounting with zero stacking capability.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GENH100-7.5 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GENH100-7.5
Programmable Power Supplies GENH100-7.5
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
750W 1U Half Wide Power Supply - GENH100-7.5 - TDK-Lambda Europe GmbH
Achern, Germany
750W 1U Half Wide Power Supply
GENH100-7.5
750W 1U Half Wide Power Supply GENH100-7.5
This GENESYS™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 750W in 1U in half rack size Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

This GENESYS™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts a wide 85-265Vac input. The product is backed with a five year warranty.

Features

  • Highest Power Density Available - 750W in 1U in half rack size
  • Wide Range Input
  • Active PFC
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • Last Setting Memory

Applications for embedded use of this product

  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number GENH100-7.5 GENH100-7.5
Product Name Programmable Power Supplies 750W 1U Half Wide Power Supply
Type Programmable Power Supply Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 100.0 volts 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-1kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - G100-50-3P480 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 303S-20kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details