TDK-Lambda Americas Inc. DC Power Supply GEN600-5.5

Description
The GEN600-5.5 is a 3300 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-5.5A Power: 3300W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø(230VAC) & 3ø(208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack mounted Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Labview and LabWindows drivers The Lambda GEN600-5.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet
Description
The GEN600-5.5 is a 3300 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-5.5A Power: 3300W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø(230VAC) & 3ø(208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack mounted Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Labview and LabWindows drivers The Lambda GEN600-5.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply GEN600-5.5
The GEN600-5.5 is a 3300 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-5.5A Power: 3300W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø(230VAC) & 3ø(208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack mounted Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Labview and LabWindows drivers The Lambda GEN600-5.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

The GEN600-5.5 is a 3300 Watt DC Power Supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-600V
  • Current: 0-5.5A
  • Power: 3300W
  • High Power Density 3.3kW in 2U
  • Wide Range of popular worldwide AC inputs, 1Ø(230VAC) & 3Ø(208VAC, 400VAC)
  • Active Power Factor Correction (Single-Phase & Three-Phase AC Input)
  • Built-in RS-232/RS-485 Interface Standard
  • Last Setting Memory; Front Panel Lockout
  • Advanced Parallel reports total current up to four identical units
  • Global Commands for Serial RS-232/RS-485 Interface
  • Reliable Encoders for Voltage and Current Adjustment
  • Independent Remote ON/OFF and Remote ENABLE/DISABLE
  • Reliable Modular and SMT Design
  • 19" Rack mounted
  • Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface
  • Labview and LabWindows drivers

The Lambda GEN600-5.5 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features.

This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GEN600-5.5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details