TDK-Lambda Europe GmbH 750W, 1.5kW & 2.4kW Power Supply GEN60-40

Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GENESYS™ GEN60-40 is a 2.4kW programmable DC power supply in a 1U rack-mount form factor, delivering 0-60V at 0-40A. It features built-in RS-232 and RS-485 interfaces, active power factor correction, and supports single-phase 230VAC or three-phase 208VAC input. Output voltage and current are adjustable with auto-crossover between constant voltage and constant current modes. Auxiliary outputs of 5V/0.2A and 15V/0.2A are provided for system control. The unit supports parallel operation with active current sharing up to four units, remote ON/OFF, and isolated analog programming via selectable 0-5V or 0-10V signals. Front panel controls include encoders for voltage and current adjustment, and a front panel lock function. High-resolution 16-bit ADCs and DACs ensure precise control, with low ripple and noise performance. A five-year warranty is provided. The product complies with CE Mark for LVD and EMC regulations.

Datasheet Summary
Powered by GS/AI

The GENESYS™ GEN60-40 is a 2.4kW programmable DC power supply in a 1U rack-mount form factor, delivering 0-60V at 0-40A. It features built-in RS-232 and RS-485 interfaces, active power factor correction, and supports single-phase 230VAC or three-phase 208VAC input. Output voltage and current are adjustable with auto-crossover between constant voltage and constant current modes. Auxiliary outputs of 5V/0.2A and 15V/0.2A are provided for system control. The unit supports parallel operation with active current sharing up to four units, remote ON/OFF, and isolated analog programming via selectable 0-5V or 0-10V signals. Front panel controls include encoders for voltage and current adjustment, and a front panel lock function. High-resolution 16-bit ADCs and DACs ensure precise control, with low ripple and noise performance. A five-year warranty is provided. The product complies with CE Mark for LVD and EMC regulations.

Suppliers

Company
Product
Description
Supplier Links
750W, 1.5kW & 2.4kW Power Supply - GEN60-40 - TDK-Lambda Europe GmbH
Achern, Germany
750W, 1.5kW & 2.4kW Power Supply
GEN60-40
750W, 1.5kW & 2.4kW Power Supply GEN60-40
The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty. Features Highest Power Density Available - 2.4kW in 1U Wide Range Input Active PFC Output Voltage up to 600V Built in RS232/RS-485 Interface Standard Last Setting Memory Applications for embedded use of this product Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The GENESYS™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can operate in either constant current or constant voltage mode and accepts either a single-phase 230Vac or 3-phase 208Vac input. The product is backed with a five year warranty.

Features

  • Highest Power Density Available - 2.4kW in 1U
  • Wide Range Input
  • Active PFC
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • Last Setting Memory

Applications for embedded use of this product

  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GEN60-40
Product Name 750W, 1.5kW & 2.4kW Power Supply
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2U 200W, 400W, 600W and 800W Power Supply - Z375-2.2 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G20-85-F - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS20-4500 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 20.0 volts
View Details