The GEN60-40-3P208 is a programmable DC power supply in the Genesys™ family, designed for OEM, industrial, and laboratory applications with 2.4 kW power output in a 1U height rack-mounted form factor. It features built-in RS-232 and RS-485 serial interfaces, active power factor correction, and supports single-phase 230VAC or three-phase 208VAC inputs. Output specifications include up to 600V voltage and 300A current, with auxiliary 5V and 15V outputs for system control. It enables parallel operation with active current sharing across up to four units and includes advanced master/slave control, remote ON/OFF, and analog programming options. The unit has a front panel with encoder controls, status LEDs, and pushbuttons for configuration, and rear-panel connections for power input, output, remote sensing, and optional interfaces. It complies with CE Mark for LVD and EMC regulations.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN60-40-3P208 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 60.0 volts |