TDK-Lambda Americas Inc. DC Power Supply GEN300-11

Description
The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300 V Current: 0-11 A Power: 3300 W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø (230VAC) & 3ø (208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack Mounted for ATE and OEM Applications, zero stack Labview and LabWindows drivers Parallel Current Summing LXI Compliant LAN Isolated Analog Interface Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Applications Genesys power supplies are designed for demanding applications. Common controls are shared across all platforms Test & Measurement systems using GPIB control save significant costs by incorporating the optional IEEE Multi-Drop Interface (IEMD) in the Master. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface Automated System designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus as well as optional LAN (LXI compliant) or USB Interfaces Industrial & Military high power systems can be configured with up to four identical units in parallel, up to 60kW. No space is required above or below each power supply (zero stack). The Master can be configured by the user to report total current of the combination. Applications include Heaters, Magnets and Laser Diodes Aerospace & Satellite Testing systems use the complete Genesys Family: 1U 750W Half Rack, 1U 750W or 1500W Full-Rack, 2U 3.3kW and 3U 10/15kW. All are identical in Front Panel, Rear Panel Analog and Digital Interface Commands. A wide variety of outputs allows testing of many different devices Component Device Testing is simplified because of the many user-friendly control options in analog and digital interfaces. Lamps, capacitors, motors and actuators are typical devices tested Medical Imaging and Treatment systems require reliable power. Modular construction, SMT and thoroughly proven designs assure continuous performance at full rated power Semiconductor Processing & Burn-in equipment designers appreciate the wide variety of worldwide Inputs and Outputs from which to select depending on application. Selectable Safe and Auto Re-start protects loads and process integrity. Typical applications include Magnets, Filaments and Heaters The Lambda GEN300-11 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet
Description
The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300 V Current: 0-11 A Power: 3300 W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø (230VAC) & 3ø (208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack Mounted for ATE and OEM Applications, zero stack Labview and LabWindows drivers Parallel Current Summing LXI Compliant LAN Isolated Analog Interface Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Applications Genesys power supplies are designed for demanding applications. Common controls are shared across all platforms Test & Measurement systems using GPIB control save significant costs by incorporating the optional IEEE Multi-Drop Interface (IEMD) in the Master. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface Automated System designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus as well as optional LAN (LXI compliant) or USB Interfaces Industrial & Military high power systems can be configured with up to four identical units in parallel, up to 60kW. No space is required above or below each power supply (zero stack). The Master can be configured by the user to report total current of the combination. Applications include Heaters, Magnets and Laser Diodes Aerospace & Satellite Testing systems use the complete Genesys Family: 1U 750W Half Rack, 1U 750W or 1500W Full-Rack, 2U 3.3kW and 3U 10/15kW. All are identical in Front Panel, Rear Panel Analog and Digital Interface Commands. A wide variety of outputs allows testing of many different devices Component Device Testing is simplified because of the many user-friendly control options in analog and digital interfaces. Lamps, capacitors, motors and actuators are typical devices tested Medical Imaging and Treatment systems require reliable power. Modular construction, SMT and thoroughly proven designs assure continuous performance at full rated power Semiconductor Processing & Burn-in equipment designers appreciate the wide variety of worldwide Inputs and Outputs from which to select depending on application. Selectable Safe and Auto Re-start protects loads and process integrity. Typical applications include Magnets, Filaments and Heaters The Lambda GEN300-11 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - GEN300-11 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
GEN300-11
DC Power Supply GEN300-11
The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-300 V Current: 0-11 A Power: 3300 W High Power Density 3.3kW in 2U Wide Range of popular worldwide AC inputs, 1ø (230VAC) & 3ø (208VAC, 400VAC) Active Power Factor Correction (Single-Phase & Three-Phase AC Input) Built-in RS-232/RS-485 Interface Standard Last Setting Memory; Front Panel Lockout Advanced Parallel reports total current up to four identical units Global Commands for Serial RS-232/RS-485 Interface Reliable Encoders for Voltage and Current Adjustment Independent Remote ON/OFF and Remote ENABLE/DISABLE Reliable Modular and SMT Design 19" Rack Mounted for ATE and OEM Applications, zero stack Labview and LabWindows drivers Parallel Current Summing LXI Compliant LAN Isolated Analog Interface Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface Applications Genesys power supplies are designed for demanding applications. Common controls are shared across all platforms Test & Measurement systems using GPIB control save significant costs by incorporating the optional IEEE Multi-Drop Interface (IEMD) in the Master. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface Automated System designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus as well as optional LAN (LXI compliant) or USB Interfaces Industrial & Military high power systems can be configured with up to four identical units in parallel, up to 60kW. No space is required above or below each power supply (zero stack). The Master can be configured by the user to report total current of the combination. Applications include Heaters, Magnets and Laser Diodes Aerospace & Satellite Testing systems use the complete Genesys Family: 1U 750W Half Rack, 1U 750W or 1500W Full-Rack, 2U 3.3kW and 3U 10/15kW. All are identical in Front Panel, Rear Panel Analog and Digital Interface Commands. A wide variety of outputs allows testing of many different devices Component Device Testing is simplified because of the many user-friendly control options in analog and digital interfaces. Lamps, capacitors, motors and actuators are typical devices tested Medical Imaging and Treatment systems require reliable power. Modular construction, SMT and thoroughly proven designs assure continuous performance at full rated power Semiconductor Processing & Burn-in equipment designers appreciate the wide variety of worldwide Inputs and Outputs from which to select depending on application. Selectable Safe and Auto Re-start protects loads and process integrity. Typical applications include Magnets, Filaments and Heaters The Lambda GEN300-11 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features. This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

The GEN300-11 is a 3.3 kW DC power supply from Lambda. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-300 V
  • Current: 0-11 A
  • Power: 3300 W
  • High Power Density 3.3kW in 2U
  • Wide Range of popular worldwide AC inputs, 1Ø (230VAC) & 3Ø (208VAC, 400VAC)
  • Active Power Factor Correction (Single-Phase & Three-Phase AC Input)
  • Built-in RS-232/RS-485 Interface Standard
  • Last Setting Memory; Front Panel Lockout
  • Advanced Parallel reports total current up to four identical units
  • Global Commands for Serial RS-232/RS-485 Interface
  • Reliable Encoders for Voltage and Current Adjustment
  • Independent Remote ON/OFF and Remote ENABLE/DISABLE
  • Reliable Modular and SMT Design
  • 19" Rack Mounted for ATE and OEM Applications, zero stack
  • Labview and LabWindows drivers
  • Parallel Current Summing
  • LXI Compliant LAN
  • Isolated Analog Interface
  • Optional Interfaces: Isolated Analog Programming and Monitoring, IEEE Multi-Drop-SCPI, LXI Compliant LAN Interface, USB Interface

Applications

  • Genesys power supplies are designed for demanding applications. Common controls are shared across all platforms
  • Test & Measurement systems using GPIB control save significant costs by incorporating the optional IEEE Multi-Drop Interface (IEMD) in the Master. Then up to 30 Slaves may be equipped with the less expensive Optional RS-485 Multi-Drop (MD) interface
  • Automated System designers will appreciate new, standard, remote programming features such as Global commands. Also, new high-speed status monitoring is available for the RS-485 bus as well as optional LAN (LXI compliant) or USB Interfaces
  • Industrial & Military high power systems can be configured with up to four identical units in parallel, up to 60kW. No space is required above or below each power supply (zero stack). The Master can be configured by the user to report total current of the combination. Applications include Heaters, Magnets and Laser Diodes
  • Aerospace & Satellite Testing systems use the complete Genesys Family: 1U 750W Half Rack, 1U 750W or 1500W Full-Rack, 2U 3.3kW and 3U 10/15kW. All are identical in Front Panel, Rear Panel Analog and Digital Interface Commands. A wide variety of outputs allows testing of many different devices
  • Component Device Testing is simplified because of the many user-friendly control options in analog and digital interfaces. Lamps, capacitors, motors and actuators are typical devices tested
  • Medical Imaging and Treatment systems require reliable power. Modular construction, SMT and thoroughly proven designs assure continuous performance at full rated power
  • Semiconductor Processing & Burn-in equipment designers appreciate the wide variety of worldwide Inputs and Outputs from which to select depending on application. Selectable Safe and Auto Re-start protects loads and process integrity. Typical applications include Magnets, Filaments and Heaters

The Lambda GEN300-11 is a programmable AC/DC power supply that sets a new standard for flexible, reliable, power systems in OEM, Industrial and Laboratory applications. Active PFC, Standard RS-232/RS-485 and world-wide inputs head a long list of standard features.

This member of the Genesys product family of programmable switching power supplies provides high power density, low ripple and a complete set of user-friendly interfaces. In addition to high power density, popular worldwide single and three phase inputs are available. Inputs are available for either 230 VAC - single phase or 208 VAC or 400 VAC - three phase, 50/60 Hz with Active Power Factor Correction of 0.99 single phase and 0.92-0.94 three phase. This assures operation in difficult AC environments and meets European EMC requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number GEN300-11
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI485A - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details