TDK-Lambda Americas Inc. Programmable Power Supplies GEN100-33-3P208

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEN100-33-3P208 is a 3.3kW programmable DC power supply from the Genesys™ family, designed for OEM, industrial, and laboratory applications with 2U rack-mount form factor. It supports worldwide AC inputs including three-phase 208VAC, features active power factor correction, and provides up to 600V output voltage and 400A current. Standard interfaces include RS-232 and RS-485 with global commands and high-speed status monitoring. It supports parallel operation with active current sharing up to four units, and offers optional isolated analog programming, GPIB (IEEE 488.2 SCPI), and LAN interfaces. The unit includes front panel lock, last-setting memory, low ripple and noise, and auto-restart/safe-start functions. It complies with CE Mark for LVD and EMC regulations. The exact part number GEN100-33-3P208 does not appear on the pages, but the series and specifications described match the GEN2U 3.3kW model with three-phase 208VAC input capability.

Datasheet Summary
Powered by GS/AI

The GEN100-33-3P208 is a 3.3kW programmable DC power supply from the Genesys™ family, designed for OEM, industrial, and laboratory applications with 2U rack-mount form factor. It supports worldwide AC inputs including three-phase 208VAC, features active power factor correction, and provides up to 600V output voltage and 400A current. Standard interfaces include RS-232 and RS-485 with global commands and high-speed status monitoring. It supports parallel operation with active current sharing up to four units, and offers optional isolated analog programming, GPIB (IEEE 488.2 SCPI), and LAN interfaces. The unit includes front panel lock, last-setting memory, low ripple and noise, and auto-restart/safe-start functions. It complies with CE Mark for LVD and EMC regulations. The exact part number GEN100-33-3P208 does not appear on the pages, but the series and specifications described match the GEN2U 3.3kW model with three-phase 208VAC input capability.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GEN100-33-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GEN100-33-3P208
Programmable Power Supplies GEN100-33-3P208
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GEN100-33-3P208
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-4KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details