The GEN 7.5-1000-3P480 is a 10kW programmable DC power supply in the Genesys™ family, designed for 19-inch rack mounting in test, industrial, and laboratory applications. It provides 7.5V at up to 1000A DC output and supports three-phase AC inputs at 480VAC. The unit is housed in a 3U full-rack package with zero-stack capability and features built-in RS-232/RS-485 serial interfaces, parallel operation support for up to four units, and optional LAN (LXI 1.5 compliant), IEEE 488.2, USB 2.0, and isolated analog interfaces. It meets UL/cUL/EN 61010-1 safety standards for output voltages between 20V and 1500V, and includes front-panel encoders for coarse and fine voltage/current adjustment, remote enable/disable, and last setting memory. A five-year warranty is provided.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 7.5-1000-3P480 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 7.5 volts |