The GEN 600-25-3P400 is a member of the Genesys™ series of programmable AC/DC power supplies designed for OEM, industrial, and laboratory applications. It is a 3U full-rack mounting unit with a 10kW to 15kW power rating, supporting worldwide three-phase AC inputs including 400VAC. The unit features a digital interface with standard RS-232/RS-485 serial communication, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming interfaces. Output voltage ranges from 7.5V to 1500V with corresponding current limits, and the unit supports parallel operation of up to four units. It includes front-panel continuous encoders, remote enable/disable, safe-auto restart, and global commands. The power supply meets UL/cUL/EN 61010-1 for outputs between 20V and 1500V and UL/cUL/EN 60950-1 for outputs below 20V. Dimensions are standardized for 19" rack mounting with zero-stack capability. The series carries a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GEN 600-25-3P400 |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | EN60950-1 UL60950-1 |
| DC Output Voltage | 600.0 volts |