TDK-Lambda Americas Inc. Programmable Power Supplies GEN 500-20-3P400

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEN 500-20-3P400 is a 3U, 15kW full-rack programmable DC power supply from the Genesys™ family, designed for high-power applications in test, industrial, aerospace, and semiconductor testing. It supports global AC inputs of 208VAC, 400VAC, and 480VAC with a power factor of 0.88 and provides a maximum output voltage of 1500V and output current up to 1000A. It features a standard RS-232/RS-485 serial interface, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming (0-5V/0-10V or 4-20mA). The unit supports zero-stack mounting, parallel operation of up to four units for systems up to 60kW, and includes safety certifications for UL/cUL/EN 61010-1 (20V < Vout < 1500V) and UL/cUL/EN 60950-1 (Vout < 20V). It offers continuous voltage and current adjustment, remote enable/disable, front panel lock, and last-setting memory.

Datasheet Summary
Powered by GS/AI

The GEN 500-20-3P400 is a 3U, 15kW full-rack programmable DC power supply from the Genesys™ family, designed for high-power applications in test, industrial, aerospace, and semiconductor testing. It supports global AC inputs of 208VAC, 400VAC, and 480VAC with a power factor of 0.88 and provides a maximum output voltage of 1500V and output current up to 1000A. It features a standard RS-232/RS-485 serial interface, optional LAN (LXI 1.5), IEEE 488.2, USB 2.0, and isolated analog programming (0-5V/0-10V or 4-20mA). The unit supports zero-stack mounting, parallel operation of up to four units for systems up to 60kW, and includes safety certifications for UL/cUL/EN 61010-1 (20V < Vout < 1500V) and UL/cUL/EN 60950-1 (Vout < 20V). It offers continuous voltage and current adjustment, remote enable/disable, front panel lock, and last-setting memory.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GEN 500-20-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GEN 500-20-3P400
Programmable Power Supplies GEN 500-20-3P400
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GEN 500-20-3P400
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN8-600-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 303L-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details