TDK-Lambda Americas Inc. Programmable Power Supplies GEN 300-33-3P480

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEN 300-33-3P480 is part of the Genesys™ family of 3U, 10kW to 15kW, full-rack programmable AC/DC power supplies designed for OEM, industrial, and laboratory applications. It supports worldwide three-phase AC inputs (208VAC, 400VAC, 480VAC) with a power factor of 0.88 and offers output voltages ranging from 7.5V to 1500V. Standard features include RS-232/RS-485 serial interfaces, zero-stack capability, front panel encoders for voltage and current adjustment, and built-in safety functions such as Safe/Auto-Restart and front panel lock/unlock. Optional interfaces include LAN (LXI 1.5 compliant), IEEE 488.2 with SCPI, USB 2.0, and isolated analog programming/monitoring. The unit is rated for UL/cUL/EN 61010-1 (20V < Vout < 1500V) and UL/cUL/EN 60950-1 (Vout < 20V) safety standards and comes with a five-year warranty.

Datasheet Summary
Powered by GS/AI

The GEN 300-33-3P480 is part of the Genesys™ family of 3U, 10kW to 15kW, full-rack programmable AC/DC power supplies designed for OEM, industrial, and laboratory applications. It supports worldwide three-phase AC inputs (208VAC, 400VAC, 480VAC) with a power factor of 0.88 and offers output voltages ranging from 7.5V to 1500V. Standard features include RS-232/RS-485 serial interfaces, zero-stack capability, front panel encoders for voltage and current adjustment, and built-in safety functions such as Safe/Auto-Restart and front panel lock/unlock. Optional interfaces include LAN (LXI 1.5 compliant), IEEE 488.2 with SCPI, USB 2.0, and isolated analog programming/monitoring. The unit is rated for UL/cUL/EN 61010-1 (20V < Vout < 1500V) and UL/cUL/EN 60950-1 (Vout < 20V) safety standards and comes with a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - GEN 300-33-3P480 - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
GEN 300-33-3P480
Programmable Power Supplies GEN 300-33-3P480
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number GEN 300-33-3P480
Product Name Programmable Power Supplies
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance EN60950-1 UL60950-1
DC Output Voltage 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supplies - GEN 25-400-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 102A-4KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details