TDK-Lambda Europe GmbH 3.3kW and 5kW Rack Mount power supply GEN 10-500-3P400

Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet
Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3kW and 5kW Rack Mount power supply - GEN 10-500-3P400 - TDK-Lambda Europe GmbH
Achern, Germany
3.3kW and 5kW Rack Mount power supply
GEN 10-500-3P400
3.3kW and 5kW Rack Mount power supply GEN 10-500-3P400
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input.

Features

  • High Power Density up to 5kW in 2U
  • Wide Range Inputs
  • Active Power Factor Correction
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • New! Global Commands for Serial RS232/RS-485 Interface
  • Auto-Re-Start/Safe-Start: User selectable
  • Last Setting Memory

Applications for embedded use of this product

  • Factory Automation / Process Control
  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GEN 10-500-3P400
Product Name 3.3kW and 5kW Rack Mount power supply
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G30-250 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
3.3kW and 5kW Rack Mount power supply - GEN 80-42-1P230 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 80.0 volts
View Details