TDK-Lambda Europe GmbH 3.3kW and 5kW Rack Mount power supply GEN 10-330-1P230

Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Description
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GENESYS™ 3.3kW programmable DC power supply is a 2U rack-mountable unit designed for OEM, industrial, and laboratory applications. It features built-in RS-232 and RS-485 interfaces, active power factor correction, and supports AC input from single-phase 230VAC or three-phase 208VAC/400VAC. Output ratings reach up to 600V and 400A, with constant voltage/constant current auto-crossover and low ripple and noise. The unit supports parallel operation with active current sharing across up to four units, advanced master/slave configuration, and optional interfaces including IEEE 488.2 SCPI (GPIB), isolated analog programming, and LAN. It includes front panel lock, last-setting memory, and 16-bit ADCs/DACs for high resolution. The power supply complies with CE Mark for LVD and EMC regulations and carries a five-year warranty.

Datasheet Summary
Powered by GS/AI

The GENESYS™ 3.3kW programmable DC power supply is a 2U rack-mountable unit designed for OEM, industrial, and laboratory applications. It features built-in RS-232 and RS-485 interfaces, active power factor correction, and supports AC input from single-phase 230VAC or three-phase 208VAC/400VAC. Output ratings reach up to 600V and 400A, with constant voltage/constant current auto-crossover and low ripple and noise. The unit supports parallel operation with active current sharing across up to four units, advanced master/slave configuration, and optional interfaces including IEEE 488.2 SCPI (GPIB), isolated analog programming, and LAN. It includes front panel lock, last-setting memory, and 16-bit ADCs/DACs for high resolution. The power supply complies with CE Mark for LVD and EMC regulations and carries a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
3.3kW and 5kW Rack Mount power supply - GEN 10-330-1P230 - TDK-Lambda Europe GmbH
Achern, Germany
3.3kW and 5kW Rack Mount power supply
GEN 10-330-1P230
3.3kW and 5kW Rack Mount power supply GEN 10-330-1P230
The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input. Features High Power Density up to 5kW in 2U Wide Range Inputs Active Power Factor Correction Output Voltage up to 600V Built in RS232/RS-485 Interface Standard New! Global Commands for Serial RS232/RS-485 Interface Auto-Re-Start/Safe-S tart: User selectable Last Setting Memory Applications for embedded use of this product Factory Automation / Process Control Test & Measurement Test applications for this product Automotive (General) Noise Vibration & Harshness Hardware-in-the-Loop Renewable Energy Battery Commercial Aerospace Marine

The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB & isolated analogue interfaces. The units can be ordered to accept a single-phase 170-265Vac (3.3kW only), a 3-phase 170-265Vac or a 3-phase 342-460Vac input.

Features

  • High Power Density up to 5kW in 2U
  • Wide Range Inputs
  • Active Power Factor Correction
  • Output Voltage up to 600V
  • Built in RS232/RS-485 Interface Standard
  • New! Global Commands for Serial RS232/RS-485 Interface
  • Auto-Re-Start/Safe-Start: User selectable
  • Last Setting Memory

Applications for embedded use of this product

  • Factory Automation / Process Control
  • Test & Measurement

Test applications for this product

  • Automotive (General)
  • Noise Vibration & Harshness
  • Hardware-in-the-Loop
  • Renewable Energy
  • Battery
  • Commercial Aerospace
  • Marine
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number GEN 10-330-1P230
Product Name 3.3kW and 5kW Rack Mount power supply
Type Programmable Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS30-1020 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 30.0 volts
View Details
Configurable solutions up to 90kW in 20U, 19 inch rack cabinet - GSPS60-765 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 60.0 volts
View Details
15kW in 2U & 22.5kW in 3U - GSPL150-100 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 150.0 volts
View Details