TDK U.S.A. Corporation Ceramic Capacitors GA-14

Description
1700pF ±10% 10000V (10kV) Ceramic Capacitor Z5T Button
Request a Quote Datasheet
Description
1700pF ±10% 10000V (10kV) Ceramic Capacitor Z5T Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4840-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4840-ND
Ceramic Capacitors 445-4840-ND
1700pF ±10% 10000V (10kV) Ceramic Capacitor Z5T Button

1700pF ±10% 10000V (10kV) Ceramic Capacitor Z5T Button

Buy Now Datasheet
Singapore, Singapore
1700PF 10KV Capacitor
60-GA-14
1700PF 10KV Capacitor 60-GA-14
CAP CER 1700PF 10KV Z5T BUTTON Product overview: GA-14 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA-14 can be used for catalog matching and distributor lookup.

CAP CER 1700PF 10KV Z5T BUTTON Product overview: GA-14 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700PF, 10KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700PF, 10KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA-14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,z5T,10Kvacv,1.7Nf,±10%,-Mm / Bulk Tdk - 17T5460 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,z5T,10Kvacv,1.7Nf,±10%,-Mm / Bulk Tdk
17T5460
Mlcc,z5T,10Kvacv,1.7Nf,±10%,-Mm / Bulk Tdk 17T5460
MLCC,Z5T,10kVACV,1.7 nF,±10%,-mm / Bulk

MLCC,Z5T,10kVACV,1.7nF,±10%,-mm / Bulk

Supplier's Site
Ceramic Capacitors - GA-14 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA-14
Ceramic Capacitors GA-14
CAP CER 1700PF 10KV Z5T BUTTON

CAP CER 1700PF 10KV Z5T BUTTON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-4840-ND 60-GA-14 17T5460 GA-14
Product Name Ceramic Capacitors 1700PF 10KV Capacitor Mlcc,z5T,10Kvacv,1.7Nf,±10%,-Mm / Bulk Tdk Ceramic Capacitors
Configuration / Form Factor Heavy Duty / Electric Power Capacitors Leaded Capacitor Requires Holder
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details