TDK Corporation 5V DC-DC Converter IC FS1403-5000-AS

Description
DC DC CONVERTER 5V Product overview: FS1403-5000-AS from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FS1403-5000-AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V Product overview: FS1403-5000-AS from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FS1403-5000-AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V DC-DC Converter IC - 132-FS1403-5000-AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V DC-DC Converter IC
132-FS1403-5000-AS
5V DC-DC Converter IC 132-FS1403-5000-AS
DC DC CONVERTER 5V Product overview: FS1403-5000-AS from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FS1403-5000-AS can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V Product overview: FS1403-5000-AS from TDK Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-FS1403-5000-AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 2108767 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2108767
DC-DC Converters 2108767
TDK FS1403-5000-AS DC/DC Converter

TDK FS1403-5000-AS DC/DC Converter

Supplier's Site
DC-DC Converters - 2108766 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
2108766
DC-DC Converters 2108766
TDK FS1403-5000-AS DC/DC Converter

TDK FS1403-5000-AS DC/DC Converter

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-FS1403-5000-AS 2108767
Product Name 5V DC-DC Converter IC DC-DC Converters
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details