These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.
Features
Applications for this product
| TDK-Lambda Europe GmbH | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPSS1U | 70177083 |
| Product Name | 1U Front End Power supply | Power Supply, |
| Type | DC Power Supply | |
| Form Factor | Rack Mount | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| DC Output Voltage | 0.0 volts |