TDK-Lambda Corporation Power Supply, AC-DC, 960 Watts FPS100024/S

Description
1U High Up to 3000 W per 1U 19" Rack Hotswap Capable ORing Diodes Included Worldwide Safety Approvals High Efficiency I 2 C Signalling Option (/S Version) Full Array of Signals Power Factor Corrected Low Cost
Description
1U High Up to 3000 W per 1U 19" Rack Hotswap Capable ORing Diodes Included Worldwide Safety Approvals High Efficiency I 2 C Signalling Option (/S Version) Full Array of Signals Power Factor Corrected Low Cost

Suppliers

Company
Product
Description
Supplier Links
Power Supply, AC-DC, 960 Watts - 70177115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC-DC, 960 Watts
70177115
Power Supply, AC-DC, 960 Watts 70177115
1U High Up to 3000 W per 1U 19" Rack Hotswap Capable ORing Diodes Included Worldwide Safety Approvals High Efficiency I 2 C Signalling Option (/S Version) Full Array of Signals Power Factor Corrected Low Cost

  • 1U High
  • Up to 3000 W per 1U 19" Rack
  • Hotswap Capable
  • ORing Diodes Included
  • Worldwide Safety Approvals
  • High Efficiency
  • I 2 C Signalling Option (/S Version)
  • Full Array of Signals
  • Power Factor Corrected
  • Low Cost
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177115
Product Name Power Supply, AC-DC, 960 Watts
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 402S-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S48 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers