Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191091-FPS100012
Features: I2C
Length: 290.068 mm
Approvals: CE
Height: 40.894 mm
Weight: 1.999889 kg
Number of Pins: 24
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 72 A
Voltage - Output 1: 12 V
Efficiency: 83 %
Output Power: 864 W
Output Voltage: 24 V
Width: 127 mm
Categories: Off-Board Modules
Alternative Parts (Cross-Reference): FPS1000-12;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 127 mm
Mount: Panel, Rack
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8504409540
Max Power Dissipation: 1 kW
Max Output Current: 72 A
Max Operating Temperature: 70 °C
Current - Output 1: 72 A
Max Output Power: 864 W
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1191091-FPS100012 |
| Product Name | Off - Board Modules - FPS100012 |
| Output Voltage | 24 volts |