The FPS1000-24 is a 1000W AC-DC industrial front-end power supply designed for 1U rack mounting in 19" systems, supporting hot-swap redundancy and parallel operation with up to eight units. It provides a 24V output with a range of 21.5 to 29V and a maximum current of 40A, delivering up to 960W. The unit accepts an input voltage of 85 to 265Vac and operates at 47 to 63Hz, with efficiency of 83% at 115Vac and 86% at 230Vac. Standard features include an I2C interface, remote on/off, DC good, AC fail, and a 12V auxiliary output. The power supply has dimensions of 290 x 127 x 41mm, operates from 0 to +50°C with derating above 50°C, and complies with IEC/UL/CSA/EN62368-1
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FPS1000 24 |
| Product Name | 1U Front End Power supply |
| Type | DC Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 40 amps |