TDK-Lambda Americas Inc., High Power Division Enclosure; For Use With Tdk-Lambda FPS-S1U

Description
ENCLOSURE; For Use With:FPS1000 Series Switchmode power supplies; Accessory Type:3 Slot Rack; Product Range:FPS Series; External Depth:13.82"; External Height:1.72"; External Width:19"; No. of Slots:3 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE; For Use With:FPS1000 Series Switchmode power supplies; Accessory Type:3 Slot Rack; Product Range:FPS Series; External Depth:13.82"; External Height:1.72"; External Width:19"; No. of Slots:3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure; For Use With Tdk-Lambda - 16M8664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; For Use With Tdk-Lambda
16M8664
Enclosure; For Use With Tdk-Lambda 16M8664
ENCLOSURE; For Use With:FPS1000 Series Switchmode power supplies; Accessory Type:3 Slot Rack; Product Range:FPS Series; External Depth:13.82"; External Height:1.72"; External Width:19"; No. of Slots:3 RoHS Compliant: Yes

ENCLOSURE; For Use With:FPS1000 Series Switchmode power supplies; Accessory Type:3 Slot Rack; Product Range:FPS Series; External Depth:13.82"; External Height:1.72"; External Width:19"; No. of Slots:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16M8664
Product Name Enclosure; For Use With Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227162 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details