TDK U.S.A. Corporation Fixed Inductors FLF3215T-1R0N

Description
1µH Shielded Wirewound Inductor 2.35A 36mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.35A 36mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4844-2-ND
Fixed Inductors 445-4844-2-ND
1µH Shielded Wirewound Inductor 2.35A 36mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 2.35A 36mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1UH 2.35A 36 MOHM Inductor and Choke - 71-FLF3215T-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.35A 36 MOHM Inductor and Choke
71-FLF3215T-1R0N
SMD 1UH 2.35A 36 MOHM Inductor and Choke 71-FLF3215T-1R0N
FIXED IND 1UH 2.35A 36 MOHM SMD Product overview: FLF3215T-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.35A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.35A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FLF3215T-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.35A 36 MOHM SMD Product overview: FLF3215T-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.35A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.35A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FLF3215T-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4844-2-ND 71-FLF3215T-1R0N
Product Name Fixed Inductors SMD 1UH 2.35A 36 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers