TDK U.S.A. Corporation Capacitors - Ceramic Capacitors FK28X7R2A103K

Description
Win Source Part Number: 1192909-FK28X7R2A103 K Category: Capacitors>Ceramic Capacitors Series: FK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: 445-FK28X7R2A103KN00 0,445-FK28X7R2A103KN 000-ND,445-2621,445- 2621-ND,FK28X7R2A103 KN000,445-FK28X7R2A1 03K Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1192909-FK28X7R2A103 K Category: Capacitors>Ceramic Capacitors Series: FK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: 445-FK28X7R2A103KN00 0,445-FK28X7R2A103KN 000-ND,445-2621,445- 2621-ND,FK28X7R2A103 KN000,445-FK28X7R2A1 03K Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1192909-FK28X7R2A103K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1192909-FK28X7R2A103K
Capacitors - Ceramic Capacitors 1192909-FK28X7R2A103K
Win Source Part Number: 1192909-FK28X7R2A103 K Category: Capacitors>Ceramic Capacitors Series: FK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: 445-FK28X7R2A103KN00 0,445-FK28X7R2A103KN 000-ND,445-2621,445- 2621-ND,FK28X7R2A103 KN000,445-FK28X7R2A1 03K Product Status: Not For New Designs

Win Source Part Number: 1192909-FK28X7R2A103K
Category: Capacitors>Ceramic Capacitors
Series: FK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: 445-FK28X7R2A103KN000,445-FK28X7R2A103KN000-ND,445-2621,445-2621-ND,FK28X7R2A103KN000,445-FK28X7R2A103K
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
0.01uF 100V Capacitor
60-FK28X7R2A103K
0.01uF 100V Capacitor 60-FK28X7R2A103K
Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C Tape and Box Product overview: FK28X7R2A103K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R2A103K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 100V X7R 10% Radial 5mm 125°C Tape and Box Product overview: FK28X7R2A103K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R2A103K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1192909-FK28X7R2A103K 60-FK28X7R2A103K
Product Name Capacitors - Ceramic Capacitors 0.01uF 100V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details