General (Up to 50V)
1.5µF ±10% 16V Ceramic Capacitor X5R Radial
CAP CER 1.5UF 16V X5R RADIAL
CAP CER 1.5UF 16V X5R RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FK28X5R1C155KR006 | FK28X5R1C155KR006-ND | FK28X5R1C155KR006 | FK28X5R1C155KR006 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |