TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28X5R1A475KR000

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28X5R1A475KR000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28X5R1A475KR000
Multilayer Ceramic Capacitor with Radial Leads FK28X5R1A475KR000
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-FK28X5R1A475KR000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK28X5R1A475KR000-ND
Ceramic Capacitors 445-FK28X5R1A475KR000-ND
4.7µF ±10% 10V Ceramic Capacitor X5R Radial

4.7µF ±10% 10V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK28X5R1A475KR000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK28X5R1A475KR000
Ceramic Capacitors FK28X5R1A475KR000
CAP CER 4.7UF 10V X5R RADIAL

CAP CER 4.7UF 10V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK28X5R1A475KR000 445-FK28X5R1A475KR000-ND FK28X5R1A475KR000
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details