TDK-Lambda Americas Inc., High Power Division Capacitance Tdk FK28C0G2A101J.

Description
Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes
Description
Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 23AC5274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
23AC5274
Capacitance Tdk 23AC5274
Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC5274
Product Name Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details