TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28C0G1H820JN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28C0G1H820JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28C0G1H820JN006
Multilayer Ceramic Capacitor with Radial Leads FK28C0G1H820JN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK28C0G1H820JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK28C0G1H820JN006-ND
Ceramic Capacitors FK28C0G1H820JN006-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FK28C0G1H820JN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK28C0G1H820JN006
Ceramic Capacitors FK28C0G1H820JN006
CAP CER 82PF 50V C0G RADIAL

CAP CER 82PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FK28C0G1H820JN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK28C0G1H820JN006
Capacitors - Ceramic Capacitors FK28C0G1H820JN006
CAP CER 82PF 50V C0G RADIAL

CAP CER 82PF 50V C0G RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK28C0G1H820JN006 FK28C0G1H820JN006-ND FK28C0G1H820JN006 FK28C0G1H820JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details