TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 0.47Uf, 10%, 50V, Radial; Capacitance Tdk FK26X7R1H474K.

Description
CERAMIC CAPACITOR, 0.47UF, 10%, 50V, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:FK Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.47UF, 10%, 50V, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:FK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.47Uf, 10%, 50V, Radial; Capacitance Tdk - 27AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.47Uf, 10%, 50V, Radial; Capacitance Tdk
27AC5757
Ceramic Capacitor, 0.47Uf, 10%, 50V, Radial; Capacitance Tdk 27AC5757
CERAMIC CAPACITOR, 0.47UF, 10%, 50V, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:FK Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.47UF, 10%, 50V, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC5757
Product Name Ceramic Capacitor, 0.47Uf, 10%, 50V, Radial; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details