TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK26X7R1H155KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK26X7R1H155KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK26X7R1H155KR006
Multilayer Ceramic Capacitor with Radial Leads FK26X7R1H155KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK26X7R1H155KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK26X7R1H155KR006-ND
Ceramic Capacitors FK26X7R1H155KR006-ND
1.5µF ±10% 50V Ceramic Capacitor X7R Radial

1.5µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK26X7R1H155KR006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK26X7R1H155KR006
Capacitors - Ceramic Capacitors FK26X7R1H155KR006
CAP CER 1.5UF 50V X7R RADIAL

CAP CER 1.5UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FK26X7R1H155KR006 FK26X7R1H155KR006-ND FK26X7R1H155KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details