TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK26X7R1E106KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK26X7R1E106KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK26X7R1E106KR006
Multilayer Ceramic Capacitor with Radial Leads FK26X7R1E106KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1178878-FK26X7R1E106KR006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1178878-FK26X7R1E106KR006
Capacitors - Ceramic Capacitors 1178878-FK26X7R1E106KR006
Win Source Part Number: 1178878-FK26X7R1E106 KR006 Category: Capacitors>Ceramic Capacitors Series: FK Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1178878-FK26X7R1E106KR006
Category: Capacitors>Ceramic Capacitors
Series: FK
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-FK26X7R1E106KR006
10UF 25V Capacitor 60-FK26X7R1E106KR006
CAP CER 10UF 25V X7R RADIAL Product overview: FK26X7R1E106KR006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK26X7R1E106KR006 can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X7R RADIAL Product overview: FK26X7R1E106KR006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK26X7R1E106KR006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FK26X7R1E106KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK26X7R1E106KR006-ND
Ceramic Capacitors FK26X7R1E106KR006-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK26X7R1E106KR006 1178878-FK26X7R1E106KR006 60-FK26X7R1E106KR006 FK26X7R1E106KR006-ND
Product Name Multilayer Ceramic Capacitor with Radial Leads Capacitors - Ceramic Capacitors 10UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details