TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK26X5R1E155KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK26X5R1E155KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK26X5R1E155KN006
Multilayer Ceramic Capacitor with Radial Leads FK26X5R1E155KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK26X5R1E155KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK26X5R1E155KN006-ND
Ceramic Capacitors FK26X5R1E155KN006-ND
1.5µF ±10% 25V Ceramic Capacitor X5R Radial

1.5µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK26X5R1E155KN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK26X5R1E155KN006
Ceramic Capacitors FK26X5R1E155KN006
CAP CER 1.5UF 25V X5R RADIAL

CAP CER 1.5UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK26X5R1E155KN006 FK26X5R1E155KN006-ND FK26X5R1E155KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details