TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK26C0G2J151JN006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK26C0G2J151JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK26C0G2J151JN006
Multilayer Ceramic Capacitor with Radial Leads FK26C0G2J151JN006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK26C0G2J151JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK26C0G2J151JN006-ND
Ceramic Capacitors FK26C0G2J151JN006-ND
150pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1002798-FK26C0G2J151JN006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1002798-FK26C0G2J151JN006
Capacitors - Ceramic Capacitors 1002798-FK26C0G2J151JN006
Win Source Part Number: 1002798-FK26C0G2J151 JN006 Category: Capacitors>Ceramic Capacitors Series: FK Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 2,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Product Status: Not For New Designs

Win Source Part Number: 1002798-FK26C0G2J151JN006
Category: Capacitors>Ceramic Capacitors
Series: FK
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 2,000
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
150PF 630V Capacitor
60-FK26C0G2J151JN006
150PF 630V Capacitor 60-FK26C0G2J151JN006
CAP CER 150PF 630V C0G RADIAL Product overview: FK26C0G2J151JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK26C0G2J151JN006 can be used for catalog matching and distributor lookup.

CAP CER 150PF 630V C0G RADIAL Product overview: FK26C0G2J151JN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK26C0G2J151JN006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK26C0G2J151JN006 FK26C0G2J151JN006-ND 1002798-FK26C0G2J151JN006 60-FK26C0G2J151JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors 150PF 630V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details