TDK-Lambda Americas Inc., High Power Division Capacitance Tdk FK26C0G2A103J.

Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes
Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Tdk - 23AC5273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Tdk
23AC5273
Capacitance Tdk 23AC5273
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Product Range:FK Series; Qualification:-; MSL:-; Series Name:FK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC5273
Product Name Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers