General (Up to 50V)
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 6800PF 50V C0G RADIAL
CAP CER 6800PF 50V C0G RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FK26C0G1H682JN006 | FK26C0G1H682JN006-ND | FK26C0G1H682JN006 | FK26C0G1H682JN006 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |