TDK U.S.A. Corporation Ceramic Capacitors FK24Y5V1A106Z

Description
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2868-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2868-ND
Ceramic Capacitors 445-2868-ND
10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) Radial

10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - FK24Y5V1A106Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK24Y5V1A106Z
Ceramic Capacitors FK24Y5V1A106Z
CAP CER 10UF 10V Y5V RADIAL

CAP CER 10UF 10V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2868-ND FK24Y5V1A106Z
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details