Mid Voltage (100 to 630V)
0.015µF ±10% 250V Ceramic Capacitor X7R Radial
CAP CER 0.015UF 250V X7R RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FK24X7R2E153KN000 | 445-FK24X7R2E153KN000-ND | FK24X7R2E153KN000 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |