TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK24X5R1E225KR006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK24X5R1E225KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK24X5R1E225KR006
Multilayer Ceramic Capacitor with Radial Leads FK24X5R1E225KR006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK24X5R1E225KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK24X5R1E225KR006-ND
Ceramic Capacitors FK24X5R1E225KR006-ND
2.2µF ±10% 25V Ceramic Capacitor X5R Radial

2.2µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK24X5R1E225KR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK24X5R1E225KR006
Ceramic Capacitors FK24X5R1E225KR006
CAP CER 2.2UF 25V X5R RADIAL

CAP CER 2.2UF 25V X5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FK24X5R1E225KR006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK24X5R1E225KR006
Capacitors - Ceramic Capacitors FK24X5R1E225KR006
CAP CER 2.2UF 25V X5R RADIAL

CAP CER 2.2UF 25V X5R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK24X5R1E225KR006 FK24X5R1E225KR006-ND FK24X5R1E225KR006 FK24X5R1E225KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers