TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK24X5R1C106KR000

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK24X5R1C106KR000 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK24X5R1C106KR000
Multilayer Ceramic Capacitor with Radial Leads FK24X5R1C106KR000
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-FK24X5R1C106KR000-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FK24X5R1C106KR000-ND
Ceramic Capacitors 445-FK24X5R1C106KR000-ND
10µF ±10% 16V Ceramic Capacitor X5R Radial

10µF ±10% 16V Ceramic Capacitor X5R Radial

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number FK24X5R1C106KR000 445-FK24X5R1C106KR000-ND
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C483U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details