Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035560-FK20X7R1H225
Packaging: Bulk
Termination: Radial
Voltage Rating: 50 V
Length: 5.5118 mm
Height - Seated (Max): 7.0104 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Height: 4 mm
Width: 3.9878 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): RDER71H225K2M1H03A; RDER71H225K2K1H03B; RDER71H225K2P1H03B; FK11X7R1H225K; FK20X7R1E225K; FK20X7R2A225K;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240060, 8532240060
Voltage Rating (DC): 50 V
Lead Pitch: 5 mm
Dielectric: X7R
Lead Diameter: 500 µm
Lead/Base Style: Kinked
Cap Ceramic 2.2uF 50V X7R 10% Radial 5mm 125°C Tape and Box Product overview: FK20X7R1H225K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK20X7R1H225K can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1035560-FK20X7R1H225K | 60-FK20X7R1H225K |
| Product Name | Ceramic Capacitors - FK20X7R1H225K | 2.2uF 50V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |