TDK U.S.A. Corporation Ceramic Capacitors FK20X7R1E106MR006

Description
10µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FK20X7R1E106MR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK20X7R1E106MR006-ND
Ceramic Capacitors FK20X7R1E106MR006-ND
10µF ±20% 25V Ceramic Capacitor X7R Radial

10µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FK20X7R1E106MR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK20X7R1E106MR006
Ceramic Capacitors FK20X7R1E106MR006
CAP CER 10UF 25V X7R RADIAL

CAP CER 10UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FK20X7R1E106MR006-ND FK20X7R1E106MR006
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17AH120J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details