Mid Voltage (100 to 630V)
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 330PF 100V C0G RADIAL
CAP CER 330PF 100V C0G RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FK18C0G2A331JN006 | FK18C0G2A331JN006-ND | FK18C0G2A331JN006 | FK18C0G2A331JN006 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Single-Layer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |