General (Up to 50V)
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 9PF 50V C0G RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FK18C0G1H090DN006 | FK18C0G1H090DN006-ND | FK18C0G1H090DN006 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF |