General (Up to 50V)
10µF ±10% 16V Ceramic Capacitor X5R Radial
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FK16X5R1C106KN020 | 445-8340-ND |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF |